Semikron SKHI 23/17 R
- 收藏
- 对比
SKHI 23/17 R
2163-SKHI 23/17 R
无类别的
--
大陆
立即发货

Igbt Driver, 1.4Us, Module; No. Of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:Igbt; No. Of Pins:-; Ic Case/Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; Msl:- Rohs Compliant: Yes /Semikron SKHI 23/17 R
1最小包装量--
添加到询价列表







哦! 它是空的。