SKKT132/22EH4详情
Semikron SKKT132/22EH4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
Screw
Package Height
30
Package Width
34
Package Length
94
PCB changed
5
Supplier Package
Case A-21
Manufacturer Part Number
07910330
Manufacturer
Semikron
引脚数量
5
SKKT132/22EH4拓展信息
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron








哦! 它是空的。