SKR 2F50/10 UNF详情
Semikron SKR 2F50/10 UNF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
26
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
22 - 33
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
46
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
Package Type
DO-203AB (DO-5)
Manufacturer Part Number
02238290
Manufacturer
Semikron
RoHS
Non-Compliant
极性
Cathode Stud (Forward)
螺柱尺寸
1/4-28 UNF-2A
SKR 2F50/10 UNF拓展信息








哦! 它是空的。