1N6470JAN详情
Semtech 1N6470JAN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
19
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A850491819N04
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
1N6470JAN拓展信息
Semtech Corporation
Semtech Corporation
Semtech Corporation
Semtech Corporation
Semtech Corporation
Semtech Corporation
Semtech Corporation
Semtech Corporation
Semtech Corporation
Semtech Corporation








哦! 它是空的。