EZ1585详情
Semtech EZ1585重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
Manufacturer Part Number
EZ1585
Part Life Cycle Code
活跃
Ihs Manufacturer
SEMTECH CORP
Package Description
,
Risk Rank
5.56
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PSFM-T3
资历状况
不合格
调节器类型
FIXED/ADJUSTABLE POSITIVE SINGLE OUTPUT STANDARD REGULATOR
EZ1585拓展信息
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech








哦! 它是空的。