GS1578详情
Semtech GS1578重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
124
Min. permitted bending radius, stationary application/permanent installation
66
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
10
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
16.5
Permitted cable outer temperature during assembling/handling
-20 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
GS1578拓展信息








哦! 它是空的。