GS9005ACPJ-MEE3详情
Semtech GS9005ACPJ-MEE3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
9.5
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
25
Screen over stranding
None
Nominal voltage U0
100
Low smoke (according to EN 61034-2)
无
Nominal voltage U
100
Conductor category
Class E = very flexible
GS9005ACPJ-MEE3拓展信息








哦! 它是空的。