GX3442详情
Semtech GX3442重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screen over stranding element
None
Outer diameter approx.
15.5
Permitted cable outer temperature during assembling/handling
-10 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-20 - 80
Stranding element
Pairs
Core identification
Colour + rings
Nominal cross section conductor
0.56
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
233
Min. permitted bending radius, stationary application/permanent installation
117
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GX3442拓展信息








哦! 它是空的。