GX3EEPROM/ON详情
Semtech GX3EEPROM/ON重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
16.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
3.31
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
66
Min. permitted bending radius, stationary application/permanent installation
66
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GX3EEPROM/ON拓展信息








哦! 它是空的。