MP2801详情
Semtech MP2801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
二极管元件材料
SILICON
终端数量
1
Manufacturer Part Number
MP2801
Part Life Cycle Code
接触制造商
Ihs Manufacturer
M-PULSE MICROWAVE INC
Package Description
S-XXUC-X1
Risk Rank
5.73
Number of Elements
1
Package Body Material
UNSPECIFIED
Package Shape
SQUARE
Package Style
UNCASED CHIP
ECCN 代码
EAR99
HTS代码
8541.10.00.40
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
S-XXUC-X1
配置
SINGLE
二极管类型
接收电极
MP2801拓展信息
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech
Semtech








哦! 它是空的。