Semtech STF202-22.TCT
- 收藏
- 对比
STF202-22.TCT
2169-STF202-22.TCT
无类别的
--
大陆
立即发货

Emi Filter/Tvs Diode, 5.25V, Sot-23; Emi Filter Type:Usb Upstream And Terminator Emi Filter With Esd; No. Of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:Sot-23; No. Of Pins:6Pins; Product Range:- Rohs Compliant: Yes /Semtech STF202-22.TCT
1最小包装量--
添加到询价列表







哦! 它是空的。