XE12051074详情
Semtech XE12051074重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
ATP Electronics
Manufacturer
ATP Electronics
Sustained Write
1600 MB/s
Interface Type
PCIe
Factory Pack QuantityFactory Pack Quantity
5
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Sustained Read
2000 MB/s
子类别
Memory & Data Storage
配置
SLC
内存大小
160 GB
产品类别
Solid State Drives - SSD
外形尺寸
M.2 2230
产品
PCIe固态硬盘
产品类别
Solid State Drives - SSD
XE12051074拓展信息








哦! 它是空的。