Sensata Technologies 7277-2-1
- 收藏
- 对比
7277-2-1详情
Sensata Technologies 7277-2-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
SCREW
越来越多的功能
PANEL MOUNT
Manufacturer Part Number
7277-2-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.53
Manufacturer Series
7277
Reach合规守则
unknown
执行器类型
PUSHBUTTON
额定电流
1 A
电路保护类型
热断路器
电路功能
TRIP
7277-2-1拓展信息
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies








哦! 它是空的。