Sensata Technologies 7277-5-5
- 收藏
- 对比
7277-5-5
2172-7277-5-5
设备 - 万用表
--
大陆
立即发货

7277-5-5 datasheet pdf and Equipment - Multimeters product details from Sensata Technologies stock available at utmel
1最小包装量--
7277-5-5详情
Sensata Technologies 7277-5-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
With front ring
有
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
7277-5-5拓展信息







哦! 它是空的。