Sensata Technologies GA9995B
- 收藏
- 对比
GA9995B
2172-GA9995B
无类别的
--
大陆
立即发货

GA9995B datasheet pdf and Unclassified product details from Sensata Technologies stock available at utmel
1最小包装量--
GA9995B详情
Sensata Technologies GA9995B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
19.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
149
Min. permitted bending radius, stationary application/permanent installation
80
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
GA9995B拓展信息







哦! 它是空的。