Sensata Technologies IEG1-1-52-.550-A-01-V
- 收藏
- 对比
IEG1-1-52-.550-A-01-V
2172-IEG1-1-52-.550-A-01-V
断路器
--
大陆
立即发货

Circuit Breakers
1最小包装量--
IEG1-1-52-.550-A-01-V详情
Sensata Technologies IEG1-1-52-.550-A-01-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate
Panel Width
4.81
Mounting Styles
安装脚
CSA
Type 1, 2, 3, 4, 4X, 12 and 13
Mounting
Feet
结构
Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled
完成
Light gray
总长度
5.93
总深度
3.98
宽度
6.16
高度
3.98
长度
5.93
IEG1-1-52-.550-A-01-V拓展信息
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies







哦! 它是空的。