Sensata Technologies RLR07C1803GS
- 收藏
- 对比
RLR07C1803GS
2172-RLR07C1803GS
通孔式电阻器
--
大陆
立即发货

RLR07C1803GS datasheet pdf and Through Hole Resistors product details from Sensata Technologies stock available at utmel
1最小包装量--
RLR07C1803GS详情
Sensata Technologies RLR07C1803GS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
6
Package Style
微电子组件
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
MODULE,6LEAD,0.8
Operating Temperature-Min
-40
Operating Temperature-Max
85
Input Voltage-Max
36
Input Voltage-Min
9
Output Voltage-Nom
12
资历状况
不合格
温度等级
INDUSTRIAL
输出电流-最大值
.625
RLR07C1803GS拓展信息
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies
Sensata Technologies







哦! 它是空的。