Sensata Technologies – Crydom G21
- 收藏
- 对比
G21
575-G21
集成电路(IC)
--
大陆
立即发货

G21 datasheet pdf and Integrated Circuits (ICs) product details from Sensata Technologies – Crydom stock available at utmel
1最小包装量--
G21详情
Sensata Technologies – Crydom G21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
STAINLESS STEEL
Manufacturer Part Number
G21
Part Life Cycle Code
接触制造商
Ihs Manufacturer
MITSUMI ELECTRIC CO LTD
Risk Rank
5.68
Insulator Material
聚对苯二甲酸丁二醇酯
Manufacturer Series
IAM-G21
连接器类型
电信和数据通信连接器
附加功能
POLARIZED, SHIELDED, MAX CONTACTS (SERIES)=26
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
空壳
NO
G21拓展信息
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom







哦! 它是空的。