Sensata Technologies – Crydom HSA733
- 收藏
- 对比
HSA733
575-HSA733
集成电路(IC)
--
大陆
立即发货

HSA733 datasheet pdf and Integrated Circuits (ICs) product details from Sensata Technologies – Crydom stock available at utmel
1最小包装量--
HSA733详情
Sensata Technologies – Crydom HSA733重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
HSA733
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SUSUMU CO LTD
Package Description
CYLINDRICAL, O-PBCY-T3
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
端子位置
BOTTOM
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
O-PBCY-T3
资历状况
不合格
JEDEC-95代码
TO-92
HSA733拓展信息
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom
Sensata Technologies – Crydom







哦! 它是空的。