SDP510-500PA详情
Sensirion SDP510-500PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload Pressure (Max)
1BAR
Operating Temp Range
-20C to 80C
Operating Supply Voltage (Max)
3.6(V)
Operating Supply Voltage (Typ)
3.3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
3(V)
Mounting
通孔
RoHS
Non-Compliant
包装
Tray
类型
Differential
引脚数量
4
压力范围
-0.5KPA TO 0.5KPA
无铅
无铅
SDP510-500PA拓展信息
Sensirion
Sensirion
Sensirion
Sensirion
Sensirion
Sensirion
Sensirion
Sensirion
Sensirion
Sensirion








哦! 它是空的。