Seoul Semiconductor AW3200-1
- 收藏
- 对比
AW3200-1
2179-AW3200-1
无类别的
--
大陆
立即发货

AW3200-1 datasheet pdf and Unclassified product details from Seoul Semiconductor stock available at utmel
1最小包装量--
AW3200-1详情
Seoul Semiconductor AW3200-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40861-6200200
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR;PVC
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP67
长度
2 Meters
AW3200-1拓展信息







哦! 它是空的。