Seoul Semiconductor C53F
- 收藏
- 对比
C53F
2179-C53F
无类别的
--
大陆
立即发货

C53F datasheet pdf and Unclassified product details from Seoul Semiconductor stock available at utmel
1最小包装量--
C53F详情
Seoul Semiconductor C53F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Manufacturer Part Number
C53F
Manufacturer
Thomas & Betts
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.74
达到SVHC
compliant
C53F拓展信息







哦! 它是空的。