Seoul Semiconductor CAWT-359
- 收藏
- 对比
CAWT-359
2179-CAWT-359
无类别的
--
大陆
立即发货

CAWT-359 datasheet pdf and Unclassified product details from Seoul Semiconductor stock available at utmel
1最小包装量--
CAWT-359详情
Seoul Semiconductor CAWT-359重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Metal
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP65/IP67
Colour front ring
Natural colour
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CAWT-359拓展信息







哦! 它是空的。