Seoul Semiconductor GT801
- 收藏
- 对比
GT801
2179-GT801
无类别的
--
大陆
立即发货

GT801 datasheet pdf and Unclassified product details from Seoul Semiconductor stock available at utmel
1最小包装量--
GT801详情
Seoul Semiconductor GT801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-25 - 105
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
5.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.241
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
32
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GT801拓展信息







哦! 它是空的。