Seoul Semiconductor STW8C2SA-J19K24-CA
- 收藏
- 对比
STW8C2SA-J19K24-CA
2179-STW8C2SA-J19K24-CA
光电器件
--
大陆
立即发货

STW8C2SA-J19K24-CA datasheet pdf and Optoelectronics product details from Seoul Semiconductor stock available at utmel
1最小包装量--
STW8C2SA-J19K24-CA详情
Seoul Semiconductor STW8C2SA-J19K24-CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
SMD
Mounting
表面贴装
Usage Level
Industrial grade
操作温度
-40 to 85 °C
类型
Uni-Color
引脚数量
2
筛选水平
Industrial
发光二极管的数量
2
STW8C2SA-J19K24-CA拓展信息
Seoul Semiconductor
Seoul Semiconductor
Seoul Semiconductor
Seoul Semiconductor
Seoul Semiconductor
Seoul Semiconductor
Seoul Semiconductor
Seoul Semiconductor
Seoul Semiconductor
Seoul Semiconductor







哦! 它是空的。