Serpac Electronic Enclosures 1712AA,AL
- 收藏
- 对比
1712AA,AL
2181-1712AA,AL
箱
--
大陆
立即发货

Electrical Enclosures S Series Flat Texture Top w/ 2AA Batt Comp 6.88 x 4.88 x 1.50, Almond
1最小包装量--
1712AA,AL详情
Serpac Electronic Enclosures 1712AA,AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
RoHS
Details
Tradename
38999
Brand
Amphenol Aerospace
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
Shipping Restrictions
This product may require additional documentation to export from the United States.
Part # Aliases
1712AA,AL
NEMA Rating
4X, 12, 13
系列
D38999 III
颜色
Almond
子类别
Circular Connectors
房屋颜色
Almond
产品类别
军规圆形连接器
产品
电气柜
产品类别
军规圆形连接器
知识产权评级
IP67
1712AA,AL拓展信息

















哦! 它是空的。