Serpac Electronic Enclosures 172C4AA,GY
- 收藏
- 对比
172C4AA,GY
2181-172C4AA,GY
箱
--
大陆
立即发货

Electrical Enclosures S Series Flat Texture Top w/ 4AA Batt Comp 6.88 x 4.88 x 2.00, Gray
1最小包装量--
172C4AA,GY详情
Serpac Electronic Enclosures 172C4AA,GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
Part # Aliases
172C4AA,GY
NEMA Rating
4X, 12, 13
系列
D38999 III
颜色
Gray
子类别
Circular Connectors
房屋颜色
Gray
产品类别
军规圆形连接器
产品
电气柜
产品类别
军规圆形连接器
知识产权评级
IP67
172C4AA,GY拓展信息

















哦! 它是空的。