Serpac Electronic Enclosures BW62DBKCSNG
- 收藏
- 对比
BW62DBKCSNG
2181-BW62DBKCSNG
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases BW-62 Series Wrist Enclosure with Neon Green Band. Three-Piece Design, Polycarbonate Plastic, Integrated Waterproof Seal, IP 65, 66, 67; NEMA 4X, 12, 13 Ratings
1最小包装量--
BW62DBKCSNG详情
Serpac Electronic Enclosures BW62DBKCSNG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate (PC)
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
BW62D-BK-CS-NG
Manufacturer
SERPAC
Brand
SERPAC
NEMA Rating
4X, 12, 13
RoHS
Details
系列
BW62
类型
Wrist Enclosure
颜色
Green (Neon Green)
子类别
Enclosures, Racks and Boxes
房屋颜色
Green (Neon Green)
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
可燃性等级
UL 94 V-2
BW62DBKCSNG拓展信息

















哦! 它是空的。