Serpac Electronic Enclosures BW64DBKCSBL
- 收藏
- 对比
BW64DBKCSBL
2181-BW64DBKCSBL
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases BW-64 Series Wrist Enclosure with Blue Band. Three-Piece Design, Polycarbonate Plastic, Integrated Waterproof Seal, IP 65, 66, 67; NEMA 4X, 12, 13 Ratings
1最小包装量--
BW64DBKCSBL详情
Serpac Electronic Enclosures BW64DBKCSBL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate (PC)
RoHS
有
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
BW64D-BK-CS-BL
Manufacturer
SERPAC
Brand
SERPAC
NEMA Rating
4X, 12, 13
系列
BW64
类型
Wrist Enclosure
颜色
Blue
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
可燃性等级
UL 94 V-2
BW64DBKCSBL拓展信息

















哦! 它是空的。