SGM892B-1.8LXN3G/TR详情
SGMICRO SGM892B-1.8LXN3G/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Minimum Operating Supply Voltage
1 V
Watchdog Timers
无
Chip Enable Signals
无
Output Driver
Active Low/Open Drain
Manual Reset
有
Maximum Operating Supply Voltage
6 V
Battery Backup Switching
无
Power Fail Detection
有
工作电源电流
1 uA
SGM892B-1.8LXN3G/TR拓展信息
SGMICRO
SGMICRO
SGMICRO
SGMICRO
SGMICRO
SGMICRO
SGMICRO
SGMICRO
SGMICRO
SGMICRO








哦! 它是空的。