SHANGHAI BELLING BL59A65
- 收藏
- 对比
BL59A65
2191-BL59A65
无类别的
--
大陆
立即发货

BL59A65 datasheet pdf and Unclassified product details from SHANGHAI BELLING stock available at utmel
1最小包装量--
BL59A65详情
SHANGHAI BELLING BL59A65重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proximity Sensor Sensing Distance
10(mm)
Operating Temperature Classification
汽车
Package Type
SMD
Operating Temp Range
-40C to 130C
Operating Supply Voltage (Typ)
30(V)
Rad Hardened
无
Proximity Sensor Sensing Distance Range
7 to 15(mm)
Proximity Sensor Type
REED
Mounting
表面贴装
包装
卷带
引脚数量
2
BL59A65拓展信息







哦! 它是空的。