GM2BB65QT1C详情
Sharp GM2BB65QT1C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
11.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
90
Min. permitted bending radius, stationary application/permanent installation
48
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Rohs Code
有
Manufacturer Part Number
GM2BB65QT1C
Manufacturer
Sharp Corp
Part Life Cycle Code
活跃
Ihs Manufacturer
SHARP CORP
Risk Rank
5.77
光电子器件类型
单色LED
达到SVHC
unknown
GM2BB65QT1C拓展信息








哦! 它是空的。