GP1FAV51TKFF详情
Sharp GP1FAV51TKFF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
50
Min. permitted bending radius, moving application/free movement
83
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
6
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
16.6
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Grey
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
GP1FAV51TKFF拓展信息








哦! 它是空的。