GP2U06详情
Sharp GP2U06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-10 °C
Supply Voltage-Min
4.5 V
Operating Temperature-Max
65 °C
Rohs Code
无
Manufacturer Part Number
GP2U06
Manufacturer
Sharp Corp
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SHARP CORP
Risk Rank
5.88
应用
GENERAL PURPOSE
光电子器件类型
逻辑输出光电集成电路
达到SVHC
unknown
GP2U06拓展信息








哦! 它是空的。