GPSR0420-100M详情
Sharp GPSR0420-100M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-60 - 180
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 180
Outer diameter approx.
11.2
Specification material outer sheath
Rubber - silicone rubber (SIR)
Nominal cross section conductor
0.75
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
56
Nominal voltage U
500
Conductor category
Class 5 = flexible
GPSR0420-100M拓展信息








哦! 它是空的。