GW6DGE27XFC详情
Sharp GW6DGE27XFC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. permitted bending radius, stationary application/permanent installation
60
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
10
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
200
Manufacturer Part Number
GW6DGE27XFC
Manufacturer
Sharp Corp
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SHARP CORP
Risk Rank
5.84
光电子器件类型
单色LED显示集群
达到SVHC
unknown
GW6DGE27XFC拓展信息








哦! 它是空的。