LH160838详情
Sharp LH160838重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
None
Number of auxiliary contacts as normally closed contact
0
LH160838拓展信息








哦! 它是空的。