LH28F400SUHN-L12详情
Sharp LH28F400SUHN-L12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Other
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
0个相似型号
LH28F400SUHN-L12拓展信息
LH28F400SUHN-L12详情
Sharp LH28F400SUHN-L12重要参数规格及、参数值,及相似型号如下:
Model
Other
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
LH28F400SUHN-L12拓展信息