LH28F800SBHE-10详情
Sharp LH28F800SBHE-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Other
Degree of protection (IP)
IP67
0个相似型号
LH28F800SBHE-10拓展信息
LH28F800SBHE-10详情
Sharp LH28F800SBHE-10重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Other
Degree of protection (IP)
IP67
LH28F800SBHE-10拓展信息