LQ181E1DG12详情
Sharp LQ181E1DG12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Nominal voltage
230 - 240
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
长度
104
0个相似型号
LQ181E1DG12拓展信息








哦! 它是空的。