Sharp Microelectronics GM4BW83380A
- 收藏
- 对比
GM4BW83380A
2201-GM4BW83380A
LED 指示 - 分立
2-SMD, No Lead
大陆
立即发货

LED SIDE VIEW LED SMD R/A
1最小包装量--
GM4BW83380A详情
Sharp Microelectronics GM4BW83380A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
安装类型
Surface Mount, Right Angle
包装/外壳
2-SMD, No Lead
包装
Tape & Reel (TR)
尺寸/尺寸
2.80mm Lx1.20mm W
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
高度
800μm
RoHS状态
符合RoHS标准
GM4BW83380A拓展信息
Sharp Microelectronics
Sharp
Sharp
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics







哦! 它是空的。