Sharp Microelectronics GM5BW05330A
- 收藏
- 对比
GM5BW05330A
2201-GM5BW05330A
LED 指示 - 分立
6-SMD, Flat Leads
大陆
立即发货

LED PSUEDO WHITE 6SMD
1最小包装量--
GM5BW05330A详情
Sharp Microelectronics GM5BW05330A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
安装类型
表面贴装
包装/外壳
6-SMD, Flat Leads
包装
Tape & Reel (TR)
尺寸/尺寸
3.50mm Lx2.80mm W
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
GM5BW05330A拓展信息
Sharp Microelectronics
Sharp
Sharp
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics
Sharp Microelectronics







哦! 它是空的。