Sharp Socle GP1S094
- 收藏
- 对比
GP1S094
2203-GP1S094
无类别的
--
大陆
立即发货

GP1S094 datasheet pdf and Unclassified product details from Sharp Socle stock available at utmel
1最小包装量--
GP1S094详情
Sharp Socle GP1S094重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
30.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
230
Min. permitted bending radius, stationary application/permanent installation
123
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
GP1S094拓展信息







哦! 它是空的。