Shindengen G1V(B)20C-7070
- 收藏
- 对比
G1V(B)20C-7070详情
Shindengen G1V(B)20C-7070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
10.1
Core identification
Colour
Nominal cross section conductor
35
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
750
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1500
Manufacturer
Shindengen
Brand
Shindengen
RoHS
Details
包装
弹药包
子类别
Thyristors
产品类别
Sidacs
产品类别
Sidacs
G1V(B)20C-7070拓展信息








哦! 它是空的。