Shindengen UR710
- 收藏
- 对比
UR710
2227-UR710
无类别的
--
大陆
立即发货

UR710 datasheet pdf and Unclassified product details from Shindengen stock available at utmel
1最小包装量--
UR710详情
Shindengen UR710重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
AWG
24/7
Cable use
Networks
Cable features
Flame-retardant
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Grey
屏蔽/屏蔽
U/UTP
UR710拓展信息







哦! 它是空的。