BTF08-C1HM0241详情
SICK BTF08-C1HM0241重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Manufacturer Part Number
G2MP2-42R02T1
Manufacturer
ABB
Communication Interface
CANopen
Programmable
有
电源电压
10-32 VDC
测量范围
0-2 m
连接类型
CANopen Connector
知识产权评级
IP64
0个相似型号
BTF08-C1HM0241拓展信息
BEF-WTT12L
SICK
BCG13-K1KM05PP
SICK
DFS60B-S4CA03600
SICK
DFS60B-BECM04096
SICK
DFS60B-S4CA02500
SICK
MRA-F130-405D2
SICK
LFPCT-0500G1
SICK
SPZ-58Z-010-M
SICK
BEF-HA-M18R
SICK
MOUNTING KIT 1
SICK








哦! 它是空的。