CFS50-AAZ0-S03详情
SICK CFS50-AAZ0-S03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1053271
Approvals
CE
Shaft Type
Plug-In
Manufacturer
Sick
操作温度
-20 to 115 Degrees C
终端
15 Pin Radial Stranded Wire
输入电压
4.5~5.5 VDC
轴承
有
知识产权评级
IP40
0个相似型号
CFS50-AAZ0-S03拓展信息
DFS60A-T5CK16384
SICK
VFS60E-T5EK02048
SICK
DFS60B-T5EK00009
SICK
DFS60B-T3PK10000
SICK
DFS60B-BZEA0-S01
SICK
DFS20A-B2D1D001024
SICK
DFS25A-A1B1N000010
SICK
DFS21A-KCB1C001000
SICK
DFS20A-A2DAE001202
SICK
DFS22A-KCB1C005000
SICK








哦! 它是空的。