CFS50-AFV05X05详情
SICK CFS50-AFV05X05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE
Manufacturer
Sick
Manufacturer Part Number
1099673
Shaft Type
Tapered
操作温度
-20 to 115 Degrees C
终端
200 mm Cable
输入电压
5~10 VDC
轴承
有
知识产权评级
IP40
0个相似型号
CFS50-AFV05X05拓展信息
DFS60A-T5EC16384
SICK
VFS60E-T8AJ01024
SICK
DFS60A-T5AK02000
SICK
DFS60A-T3PL65536
SICK
CKS36-AFB80012
SICK
DFS60E-TFCK01024
SICK
DFS60B-BHAM04096
SICK
DFS60E-S4EK02048
SICK
DFS60E-S4AA00360
SICK
DFS60B-BGAK02500
SICK








哦! 它是空的。