DFS20A-A1B1L000100详情
SICK DFS20A-A1B1L000100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1078968
Approvals
CE
Shaft Type
Solid
Manufacturer
Sick
操作温度
-30 to 85 Degrees C
终端
1.5 m Radial Cable
输入电压
8~30 VDC
知识产权评级
IP65
0个相似型号
DFS20A-A1B1L000100拓展信息
DFS60A-T5CK16384
SICK
VFS60E-T5EK02048
SICK
DFS60B-T5EK00009
SICK
DFS60B-T3PK10000
SICK
DFS60B-BZEA0-S01
SICK
DFS20A-B2D1D001024
SICK
DFS25A-A1B1N000010
SICK
DFS21A-KCB1C001000
SICK
DFS20A-A2DAE001202
SICK
DFS22A-KCB1C005000
SICK








哦! 它是空的。