DFS20A-A4A1F065536详情
SICK DFS20A-A4A1F065536重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE
Manufacturer
Sick
Manufacturer Part Number
1083892
Shaft Type
Solid
操作温度
-30 to 85 Degrees C
终端
MS 6 Pin Radial
输入电压
4.5~4.5 VDC
知识产权评级
IP65
0个相似型号
DFS20A-A4A1F065536拓展信息
DFS60A-T5EC16384
SICK
VFS60E-T8AJ01024
SICK
DFS60A-T5AK02000
SICK
DFS60A-T3PL65536
SICK
CKS36-AFB80012
SICK
DFS60E-TFCK01024
SICK
DFS60B-BHAM04096
SICK
DFS60E-S4EK02048
SICK
DFS60E-S4AA00360
SICK
DFS60B-BGAK02500
SICK








哦! 它是空的。